DSF/ISO/FDIS 13784-1

Reaction to fire test for sandwich panel building systems - Part 1: Small room test

pending
Organization: DS
Status: pending
Page Count: 41
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 13784 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems and the resulting flame spread on or within the sandwich panel building construction, when exposed to heat from a simulated internal fire with flames impinging directly on the internal corner of the sandwich panel building construction. The test method described is applicable to both free-standing self-supporting and frame-supported sandwich panel systems. This part of ISO 13784 is not intended to apply to sandwich panel products which are glued, nailed, bonded, or similarly supported by an underlying wall or ceiling construction. For products used as internal linings, the ISO 9705 test method should be used. This part of ISO 13784 provides for small room testing of sandwich panel building systems. For large-room testing of sandwich panel building systems, ISO 13784-2 should be used. This method is not intended to evaluate the fire resistance of a product, which should be tested by other means. NOTE Because of their design, some systems may be unsuitable for testing with ISO 13784-1. These systems may be suitable for testing with ISO 13784-2 and the latter test method should be considered. In this case application area of the test report might be restricted.

Document History

March 11, 2014
Reaction to fire test for sandwich panel building systems - Part 1: Small room test
ISO 13784-1:2014 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems, and the resulting flame spread on or within the sandwich panel building...
March 14, 2003
Reaction-to-fire tests for sandwich panel building systems - Part 1: Test method for small rooms
This part of ISO 13784 specifies a test method for evaluating the reaction to fire performance of sandwich panel building systems for small rooms and the resulting flame spread on or within the...
DSF/ISO/FDIS 13784-1
Reaction to fire test for sandwich panel building systems - Part 1: Small room test
This part of ISO 13784 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems and the resulting flame spread on or within the sandwich panel...
Advertisement