DS/ISO 13784-1

Reaction-to-fire tests for sandwich panel building systems - Part 1: Test method for small rooms

inactive
Organization: DS
Publication Date: 14 March 2003
Status: inactive
Page Count: 34
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 13784 specifies a test method for evaluating the reaction to fire performance of sandwich panel building systems for small rooms and the resulting flame spread on or within the sandwich panel construction, when it is exposed to heat from a simulated internal fire with flames impinging directly on the internal corner.

Document History

March 11, 2014
Reaction to fire test for sandwich panel building systems - Part 1: Small room test
ISO 13784-1:2014 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems, and the resulting flame spread on or within the sandwich panel building...
DS/ISO 13784-1
March 14, 2003
Reaction-to-fire tests for sandwich panel building systems - Part 1: Test method for small rooms
This part of ISO 13784 specifies a test method for evaluating the reaction to fire performance of sandwich panel building systems for small rooms and the resulting flame spread on or within the...
Reaction to fire test for sandwich panel building systems - Part 1: Small room test
This part of ISO 13784 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems and the resulting flame spread on or within the sandwich panel...
Advertisement