DS/ISO 13784-1

Reaction to fire test for sandwich panel building systems - Part 1: Small room test

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 March 2014
Status: active
Page Count: 42
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

ISO 13784-1:2014 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems, and the resulting flame spread on or within the sandwich panel building construction, when exposed to heat from a simulated internal fire with flames impinging directly on the internal corner of the sandwich panel building construction. The test method described is applicable to free-standing, self-supporting, and frame-supported sandwich panel systems. ISO 13784-1:2014 is not intended to apply to sandwich panel products which are glued, nailed, bonded, or similarly supported by an underlying wall or ceiling construction. For products used as internal linings, the ISO 9705 test method should be used. ISO 13784-1:2014 provides for small room testing of sandwich panel building systems. For large-room testing of sandwich panel building systems, ISO 13784-2:2014 should be used. This method is not intended to evaluate the fire resistance of a product, which should be tested by other means.

Document History

DS/ISO 13784-1
March 11, 2014
Reaction to fire test for sandwich panel building systems - Part 1: Small room test
ISO 13784-1:2014 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems, and the resulting flame spread on or within the sandwich panel building...
March 14, 2003
Reaction-to-fire tests for sandwich panel building systems - Part 1: Test method for small rooms
This part of ISO 13784 specifies a test method for evaluating the reaction to fire performance of sandwich panel building systems for small rooms and the resulting flame spread on or within the...
Reaction to fire test for sandwich panel building systems - Part 1: Small room test
This part of ISO 13784 specifies a method of test for determining the reaction to fire behaviour of sandwich panel building systems and the resulting flame spread on or within the sandwich panel...
Advertisement