SMPTE - ST 2051 AMD 1

Two-Frame Marker for 50-Hz and 60(/1.001)-Hz Progressive Digital Video Signals on 1.5 Gb/s and 3 Gb/s Interfaces - Amendment 1

inactive
Organization: SMPTE
Publication Date: 29 August 2013
Status: inactive
Page Count: 5
scope:

This standard defines a Two-Frame Marker for progressive Digital Cinematography and HDTV video formats at 48/1.001(47.95)-Hz, 48-Hz, 50-Hz, 60/1.001(59.94)-Hz, and 60-Hz frame rates.

Replace Note 2 and Note 3 of the scope with the following:

Note2: Use of the Two-Frame Marker is optional with progressive video streams at 48/1.001(47.95)-Hz, 48-Hz, 50-Hz, 60/1.001(59.94)-Hz, and 60-Hz frame rates mapped to dual link interlaced serial interfaces at 24/1.001(23.98)-Hz, 24-Hz, 25-Hz, 30/1.001(29.97)-Hz, and 30-Hz frame rates, respectively.

Note3: Use of the Two-Frame Marker is optional with progressive segmented frame video streams at 24/1.001(23.98)-Hz, 24-Hz, 25-Hz, 30/1.001(29.97)-Hz, and 30-Hz frame rates mapped to interlaced serial interfaces at 24/1.001(23.98)-Hz, 24-Hz, 25-Hz, 30/1.001(29.97)-Hz, and 30-Hz frame rates, respectively.

Document History

February 20, 2014
Two-Frame Marker for 48(/1.001)- Hz, 50-Hz, and 60(/1.001)-Hz Progressive Digital Video Signals on 1.5 Gb/s and 3 Gb/s Interfaces
This standard defines a Two-Frame Marker for progressive HDTV video formats at 48/1.001(47.95)-Hz, 48-Hz, 50-Hz, 60/1.001(59.94)-Hz, and 60-Hz frame rates. This Two-Frame Marker is multiplexed into...
ST 2051 AMD 1
August 29, 2013
Two-Frame Marker for 50-Hz and 60(/1.001)-Hz Progressive Digital Video Signals on 1.5 Gb/s and 3 Gb/s Interfaces - Amendment 1
This standard defines a Two-Frame Marker for progressive Digital Cinematography and HDTV video formats at 48/1.001(47.95)-Hz, 48-Hz, 50-Hz, 60/1.001(59.94)-Hz, and 60-Hz frame rates. Replace Note 2...
September 6, 2010
Two-Frame Marker for 50-Hz and 60(/1.001)-Hz Progressive Digital Video Signals on 1.5 Gb/s and 3 Gb/s Interfaces
This standard defines a Two-Frame Marker for progressive HDTV video formats at 50-Hz, 60/1.001(59.94)-Hz, and 60-Hz frame rates. This Two-Frame Marker is multiplexed into serial streams carrying such...

References

Advertisement