DIN EN ISO 6847

Welding consumables - Deposition of a weld metal pad for chemical analysis (ISO 6847:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2013
Status: inactive
Page Count: 10
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies the procedure to be used for deposition of a weld metal pad for chemical analysis. This International Standard applies to deposition of a weld metal pad by use of covered electrodes, wire electrodes for gas shielded metal arc welding, tubular cored electrodes for gas shielded metal arc welding and for non-gas shielded metal arc welding, tubular cored rods for gas tungsten arc welding, and wire-flux combinations for submerged arc welding. This International Standard is applicable to welding consumables for non-alloy and fine grain steels, high strength steels, creep-resisting steels, stainless and heat-resisting steels, nickel and nickel alloys, and copper and copper alloys.

Document History

January 1, 2021
Welding consumables - Deposition of a weld metal pad for chemical analysis (ISO 6847:2020)
A description is not available for this item.
November 1, 2019
Welding consumables - Deposition of a weld metal pad for chemical analysis (ISO/DIS 6847:2019); German and English version prEN ISO 6847:2019
A description is not available for this item.
DIN EN ISO 6847
November 1, 2013
Welding consumables - Deposition of a weld metal pad for chemical analysis (ISO 6847:2013)
This International Standard specifies the procedure to be used for deposition of a weld metal pad for chemical analysis. This International Standard applies to deposition of a weld metal pad by use...
February 1, 2002
Welding consumables - Deposition of a weld metal pad for chemical analysis (ISO 6847:2000); English version of DIN EN ISO 6847
A description is not available for this item.

References

Advertisement