SNV - SN EN 14420-2

Hose fittings with clamp units - Part 2: Hose side parts of hose tail

inactive
Organization: SNV
Publication Date: 1 October 2013
Status: inactive
Page Count: 13
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings with clamp units according to EN 14420-4 to EN 14420-8.

Maximum working pressure is 25 bar1); maximum working temperature is 65 °C.

1) 1 bar = 0,1 MPa.

Document History

September 1, 2022
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This document specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings...
SN EN 14420-2
October 1, 2013
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose...
February 1, 2005
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
A description is not available for this item.

References

Advertisement