DOD - SMD 5962-92127

MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 15 October 2013
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 27, 2020
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-92127
October 15, 2013
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 8, 2007
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 17, 2000
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
March 24, 1995
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
December 9, 1992
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement