DLA - SMD-5962-92127

MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 December 1992
Status: inactive
Page Count: 11
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MAX638A +5 V/adjustable output CMOS step-down switching regulator 02 MAX638B +5 V/adjustable output CMOS step-down switching regulator

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (+VS to GND) ...................... 18.0 V dc Output voltage (LX, LBO) ......................... 18.0 V dc Input voltage range (COMP, LBO, LBI, VFB) ........ −0.3 V dc to (+VS + 0.3 V dc) Output current (LX) .............................. 525 mA peak Output current (LBO) ............................. 50 mA Power dissipation: Up to +70°C .................................... 640 mW Derate above +70°C ............................. 8 mW/°C Storage temperature range ........................ −65°C to +150°C Lead Temperature (soldering, 10 seconds) ......... +300°C Thermal resistance, junction-to-case (ΘJC) ....... See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) .... 125°C/W Junction temperature (TJ) ........................ +150°C

Supply voltage range, VOUT = +5 V (+VS).............. 5.0 V dc to 16.5 V dc Supply voltage range, adjustable mode (+VS).......... 2.6 V dc to 16.5 V dc Ambient operating temperature range (TA)............. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 27, 2020
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 15, 2013
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 8, 2007
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 17, 2000
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
March 24, 1995
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92127
December 9, 1992
MICROCIRCUIT, LINEAR, CMOS, +5 V/ADJUSTABLE OUTPUT, STEP-DOWN, SWITCHING REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement