BSI - BS EN 50152-1

Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 November 2012
Status: active
Page Count: 28
ICS Code (Electric traction equipment): 29.280
ICS Code (Switches): 29.120.40

Document History

BS EN 50152-1
November 30, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
November 30, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
April 30, 2008
Railway Applications - Fixed Installations - Particular Requirements for a.c. Switchgear - Part 1: Single-Phase Circuit-Breakers with Un Above 1kV
A description is not available for this item.
June 15, 1999
Railway Applications - Fixed Installations - Particular Requirements for a.c. Switchgear - Part 1: Single-Phase Circuit-Breakers with Um Above 1kV
A description is not available for this item.

References

Advertisement