ISO 7902-1

Hydrodynamic plain journal bearings under steady-state conditions - Circular cylindrical bearings - Part 1: Calculation procedure

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2013
Status: inactive
Page Count: 38
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 7902 specifies a calculation procedure for oil-lubricated hydrodynamic plain bearings, with complete separation of the shaft and bearing sliding surfaces by a film of lubricant, used for designing plain bearings that are reliable in operation.

It deals with circular cylindrical bearings having angular spans, Ω, of 360°, 180°, 150°, 120°, and 90°, the arc segment being loaded centrally. Their clearance geometry is constant except for negligible deformations resulting from lubricant film pressure and temperature.

The calculation procedure serves to dimension and optimize plain bearings in turbines, generators, electric motors, gear units, rolling mills, pumps, and other machines. It is limited to steady-state operation, i.e. under continuously driven operating conditions, with the magnitude and direction of loading as well as the angular speeds of all rotating parts constant. It can also be applied if a full plain bearing is subjected to a constant force rotating at any speed. Dynamic loadings, i.e. those whose magnitude and direction vary with time, such as can result from vibration effects and instabilities of rapid-running rotors, are not taken into account

Document History

June 1, 2020
Hydrodynamic plain journal bearings under steady-state conditions — Circular cylindrical bearings — Part 1: Calculation procedure
This document specifies a calculation procedure for oil-lubricated hydrodynamic plain bearings, with complete separation of the shaft and bearing sliding surfaces by a film of lubricant, used for...
ISO 7902-1
November 1, 2013
Hydrodynamic plain journal bearings under steady-state conditions - Circular cylindrical bearings - Part 1: Calculation procedure
This part of ISO 7902 specifies a calculation procedure for oil-lubricated hydrodynamic plain bearings, with complete separation of the shaft and bearing sliding surfaces by a film of lubricant, used...
April 1, 1998
Hydrodynamic Plain Journal Bearings under Steady-State Conditions - Circular Cylindrical Bearings - Part 1: Calculation Procedure
A description is not available for this item.

References

Advertisement