DSF/FprEN 60092-507
Electrical installations in ships -- Part 507 - Small vessels
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 58 |
Document History
October 10, 2015
Electrical installations in ships - Part 507: Small vessels
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
February 3, 2015
Electrical installations in ships - Part 507 : Small vessels
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
February 26, 2002
Electrical installations in ships – Part 507: Pleasure craft
This part of IEC 60092 specifies requirements for design, construction and installation of electrical systems in pleasure craft. It applies to pleasure craft for inland waters and to seagoing...
Electrical installations in ships - Part 507 - Small vessels
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage...
Electrical installations in ships -- Part 507: Small vessels
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross registered...
DSF/FprEN 60092-507
Electrical installations in ships -- Part 507 - Small vessels
A description is not available for this item.