DS/EN 60092-507

Electrical installations in ships – Part 507: Pleasure craft

inactive
Organization: DS
Publication Date: 26 February 2002
Status: inactive
Page Count: 43
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 60092 specifies requirements for design, construction and installation of electrical systems in pleasure craft. It applies to pleasure craft for inland waters and to seagoing pleasure craft. The standard applies to the following types of electrical systems in pleasure craft which have a length of 24 m to 50 m, or which have a gross registered tonnage not exceeding 500 grt: a) single-phase alternating current systems which operate at a nominel voltage not exceeding 250 V; b) three-phase alternating current systems which operate at a nominel voltage not exceeding 500 V; c) direct current systems which operate at a nominel voltage not exceeding 50 V. The standard also applies to three-phase alternating current systems which operate at a nominel voltage not exceeding 500 V, in pleasure craft which have a length of less than 24 m.

Document History

October 10, 2015
Electrical installations in ships - Part 507: Small vessels
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
February 3, 2015
Electrical installations in ships - Part 507 : Small vessels
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
DS/EN 60092-507
February 26, 2002
Electrical installations in ships – Part 507: Pleasure craft
This part of IEC 60092 specifies requirements for design, construction and installation of electrical systems in pleasure craft. It applies to pleasure craft for inland waters and to seagoing...
Electrical installations in ships - Part 507 - Small vessels
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage...
Electrical installations in ships -- Part 507: Small vessels
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross registered...
Electrical installations in ships -- Part 507 - Small vessels
A description is not available for this item.
Advertisement