DSF/FprEN 60092-507

Electrical installations in ships - Part 507 - Small vessels

pending
Organization: DS
Status: pending
Page Count: 68
scope:

This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not exceeding 500 Gross Tonnes (GT), designed for use on inland waters or at sea. It is not intended to apply to: a) small craft equipped only with a battery supplying circuits for engine starting and navigation lighting recharged from an inboard or outboard engine driven alternator. b) recreational craft of less than 24 m hull length requiring to conform to the Recreational Craft Directive 94/25/EC Annex 1 Essential Requirements Part 5.3 Electrical systems, except for three-phase alternating current installations in such recreational craft which operate at a nominal voltage not exceeding AC 500 V.

Document History

October 10, 2015
Electrical installations in ships - Part 507: Small vessels
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
February 3, 2015
Electrical installations in ships - Part 507 : Small vessels
IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
February 26, 2002
Electrical installations in ships – Part 507: Pleasure craft
This part of IEC 60092 specifies requirements for design, construction and installation of electrical systems in pleasure craft. It applies to pleasure craft for inland waters and to seagoing...
DSF/FprEN 60092-507
Electrical installations in ships - Part 507 - Small vessels
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage...
Electrical installations in ships -- Part 507: Small vessels
This part of IEC 60092 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross registered...
Electrical installations in ships -- Part 507 - Small vessels
A description is not available for this item.
Advertisement