ASTM D1752

Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction

inactive
Buy Now
Organization: ASTM
Publication Date: 1 June 2004
Status: inactive
Page Count: 3
ICS Code (Road construction): 93.080.10
scope:

This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction.

Type I-Sponge rubber.

Type II-Cork.

Type III-Self-expanding cork.

Type IV-Recycled PVC.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

NOTE 1-Attention is called to Specification D994 and D1751.

Document History

December 1, 2018
Standard Specification for Preformed Sponge Rubber, Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. Type I—Sponge rubber. Type II—Cork. Type...
December 1, 2018
Standard Specification for Preformed Sponge Rubber, Cork, and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. Type I—Sponge rubber. Type II—Cork. Type...
June 1, 2004
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. Type I - Sponge rubber. Type II - Cork. Type III -...
ASTM D1752
June 1, 2004
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. Type I—Sponge rubber. Type II—Cork. Type...
June 1, 2004
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. Type I—Sponge rubber. Type II—Cork. Type...
January 1, 2004
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. Type I - Sponge rubber. Type II - Cork. Type III -...
January 1, 1984
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers of the following three types for use in concrete, brick or stone construction. Type I - Sponge rubber. Type II - Cork. Type III -...
January 1, 1984
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
1. Scope 1.1 This specification covers preformed expansion joint fillers of the following three types for use in concrete, brick or stone construction. 1.1.1 Type I--Sponge rubber. 1.1.2 Type...

References

Advertisement