ASTM International - ASTM D1752-18

Standard Specification for Preformed Sponge Rubber, Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2018
Status: inactive
Page Count: 3
ICS Code (Road construction): 93.080.10
scope:

1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction.

1.1.1 Type I-Sponge rubber.

1.1.2 Type II-Cork.

1.1.3 Type III-Self-expanding cork.

1.1.4 Type IV-Recycled PVC.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1: Attention is called to Specifications D994 and D1751.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type... View More

Document History

July 1, 2023
Standard Specification for Preformed Sponge Rubber, Cork, and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork. 1.1.3...
ASTM D1752-18
December 1, 2018
Standard Specification for Preformed Sponge Rubber, Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork....
September 1, 2013
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork....
December 1, 2008
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type I,...
June 1, 2004
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type I,...
January 1, 2004
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork. 1.1.3...
January 1, 1996
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following three types for use in concrete, brick or stone construction. 1.1.1 Type I -Sponge rubber. 1.1.2 Type II -Cork....
January 1, 1967
Standard Specifications For Preformed Expansion Joint Fillers For Concrete Paving And Structural Construction1 Nonextruding And Resilient Nonbituminous Types
A description is not available for this item.
Advertisement