ASTM International - ASTM D1752-04a

Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2004
Status: inactive
Page Count: 2
ICS Code (Road construction): 93.080.10
scope:

1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction.

1.1.1 Type I-Sponge rubber.

1.1.2 Type II-Cork.

1.1.3 Type III-Self-expanding cork.

1.1.4 Type IV-Recycled PVC.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Note 1-Attention is called to Specification D 994 and D 1751.

abstract:

This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type... View More

Document History

July 1, 2023
Standard Specification for Preformed Sponge Rubber, Cork, and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork. 1.1.3...
December 1, 2018
Standard Specification for Preformed Sponge Rubber, Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork....
September 1, 2013
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork....
December 1, 2008
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type I,...
ASTM D1752-04a
June 1, 2004
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type I,...
January 1, 2004
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction. 1.1.1 Type I—Sponge rubber. 1.1.2 Type II—Cork. 1.1.3...
January 1, 1996
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
1.1 This specification covers preformed expansion joint fillers of the following three types for use in concrete, brick or stone construction. 1.1.1 Type I -Sponge rubber. 1.1.2 Type II -Cork....
January 1, 1967
Standard Specifications For Preformed Expansion Joint Fillers For Concrete Paving And Structural Construction1 Nonextruding And Resilient Nonbituminous Types
A description is not available for this item.
Advertisement