ASTM International - ASTM D1752-04a(2008)
Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
| Organization: | ASTM International |
| Publication Date: | 1 December 2008 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Road construction): | 93.080.10 |
scope:
1.1 This specification covers preformed expansion joint fillers of the following four types for use in concrete, brick, or stone construction.
1.1.1 Type I-Sponge rubber.
1.1.2 Type II-Cork.
1.1.3 Type III-Self-expanding cork.
1.1.4 Type IV-Recycled PVC.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1-Attention is called to Specification D 994 and D 1751.
abstract:
This specification covers preformed expansion joint fillers for use in concrete, brick, stone, and other paving and structural construction. The fillers are available in the following types: Type... View More
Document History