ASTM International - ASTM D1752-84(1996)e1
Standard Specification for Preformed Sponge Rubber and Cork Expansion Joint Fillers for Concrete Paving and Structural Construction
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cork and cork products): | 79.100 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers preformed expansion joint fillers of the following three types for use in concrete, brick or stone construction.
1.1.1 Type I -Sponge rubber.
1.1.2 Type II -Cork.
1.1.3 Type III -Self-expanding cork.
1.2 The values stated in inch-pound units are to be regarded as the standard.
Note 1-Attention is called to Specification D 1751, and to Specification D 994.
Document History