D994/D994M

Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)

active, Most Current
Publication Date: 1 July 2011
Status: active
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
scope:

This specification covers bituminous preformed expansion joint filler for use in concrete construction.

NOTE 1-Attention is called to ASTM Specifications D1751 and D1752.

Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

July 1, 2011
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1—Attention is called to ASTM Specifications D1751 and D1752. Units—The values stated in...
D994/D994M
July 1, 2011
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1—Attention is called to ASTM Specifications D1751 and D1752. Units—The values stated in...
July 1, 2011
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1 - Attention is called to ASTM Specifications D1751 and D1752. Units—The values stated...
July 10, 1998
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1 - Attention is called to ASTM Specifications D 1751 and D 1752. The values stated in...
July 10, 1998
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1. Scope 1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1--Attention is called to ASTM Specifications D 1751 and D 1752. 1.2 The...
March 15, 1994
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
A description is not available for this item.
November 22, 1971
STANDARD SPECIFICATION FOR PREFORMED EXPANSION JOINT FILLER FOR CONCRETE (BITUMINOUS TYPE) (R 1982) (E1-1984) (AASHTO M33)
A description is not available for this item.

References

Advertisement