DLA - DSCC-DWG-V62/13622
MICROCIRCUIT, DIGITAL-LINEAR, PWM SYSTEM CONTROLLER WITH 4-BIT, 6-BIT, OR 8- BIT VID SUPPORT, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 11 December 2013 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing documents the general requirements of a high performance digital PWM system controller with 4-bit, 6-bit, or 8-bit VID support microcircuit, with an operating temperature range of -55°C to +115°C.
Document History
March 12, 2019
MICROCIRCUIT, DIGITAL-LINEAR, PWM SYSTEM CONTROLLER WITH 4-BIT, 6-BIT, OR 8-BIT VID SUPPORT, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital PWM system controller with 4-bit, 6-bit, or 8-bit VID support microcircuit, with an operating temperature range of -55°C...
DSCC-DWG-V62/13622
December 11, 2013
MICROCIRCUIT, DIGITAL-LINEAR, PWM SYSTEM CONTROLLER WITH 4-BIT, 6-BIT, OR 8- BIT VID SUPPORT, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance digital PWM system controller with 4-bit, 6-bit, or 8-bit VID support microcircuit, with an operating temperature range of -55°C...