DOD - DSCC-DWG-85105
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 16 December 2013 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes the requirements for a family of EMI/RFI gaskets, elastomer, solid circular strip.
Document History
January 6, 2015
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
Gaskets conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the OEM...
DSCC-DWG-85105
December 16, 2013
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
This drawing describes the requirements for a family of EMI/RFI gaskets, elastomer, solid circular strip.
February 19, 2008
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
Gaskets conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the OEM...
August 4, 1988
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
This drawing describes the requirements for a family of EMI/RFI gaskets, elastomer, solid circular strip.
The complete part number shall be as shown in the following example:
August 27, 1987
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
A description is not available for this item.
February 26, 1986
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
A description is not available for this item.