DLA - DESC-DWG-85105 REV A

GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION

inactive
Organization: DLA
Publication Date: 27 August 1987
Status: inactive
Page Count: 11

Document History

January 6, 2015
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
Gaskets conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the OEM...
December 16, 2013
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
This drawing describes the requirements for a family of EMI/RFI gaskets, elastomer, solid circular strip.
February 19, 2008
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
Gaskets conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the OEM...
August 4, 1988
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
This drawing describes the requirements for a family of EMI/RFI gaskets, elastomer, solid circular strip. The complete part number shall be as shown in the following example:
DESC-DWG-85105 REV A
August 27, 1987
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
A description is not available for this item.
February 26, 1986
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
A description is not available for this item.

References

Advertisement