DLA - DESC-DWG-85105
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
inactive
| Organization: | DLA |
| Publication Date: | 26 February 1986 |
| Status: | inactive |
| Page Count: | 19 |
Document History
January 6, 2015
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
Gaskets conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the OEM...
December 16, 2013
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
This drawing describes the requirements for a family of EMI/RFI gaskets, elastomer, solid circular strip.
February 19, 2008
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
Gaskets conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the OEM...
August 4, 1988
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
This drawing describes the requirements for a family of EMI/RFI gaskets, elastomer, solid circular strip.
The complete part number shall be as shown in the following example:
August 27, 1987
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
A description is not available for this item.
DESC-DWG-85105
February 26, 1986
GASKET, SHIELDING, EMI/RFI, O-RING, CIRCULAR CROSS SECTION
A description is not available for this item.