DIN EN ISO 4833-1

Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 1: Colony-count at 30 degrees C by the pour plate technique (ISO 4833-1:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2013
Status: active
Page Count: 16
ICS Code (Animal feeding stuffs): 65.120
ICS Code (Food microbiology): 07.100.30
scope:

This part of ISO 4833 specifies a horizontal method for enumeration of microorganisms that are able to grow and form colonies in a solid medium after aerobic incubation at 30 °C. The method is applicable to:

a) products intended for human consumption and for animal feed;

b) environmental samples in the area of food and feed production and handling.

This part of ISO 4833 is applicable to:

1) products that require a reliable count when a low limit of detection is specified (below 102/g or 102/ml for liquid samples or below 103/g for solid samples);

2) products expected to contain spreading colonies that obscure colonies of other organisms, e.g. milk and milk products likely to contain spreading Bacillus spp.

The applicability of this part of ISO 4833 to the examination of certain fermented food and animal feeds is limited and other media or incubation conditions can be more appropriate. However, this method can be applied to such products even though it is possible that the predominant microorganisms in those products are not detected effectively.

For some matrices, the method specified in this part of ISO 4833 can give different results to those obtained using the method specified in ISO 4833-2.

Document History

May 1, 2022
Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 1: Colony count at 30 °C by the pour plate technique (ISO 4833-1:2013 + Amd 1:2022) (includes Amendment A1:2022)
A description is not available for this item.
August 1, 2020
Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 1: Colony count at 30 degrees C by the pour plate technique - Amendment 1: Clarification of scope (ISO 4833-1:2013/DAM 1:2020); German and English version EN ISO 4833-1:2013/prA1:2020)
A description is not available for this item.
DIN EN ISO 4833-1
December 1, 2013
Microbiology of the food chain - Horizontal method for the enumeration of microorganisms - Part 1: Colony-count at 30 degrees C by the pour plate technique (ISO 4833-1:2013)
This part of ISO 4833 specifies a horizontal method for enumeration of microorganisms that are able to grow and form colonies in a solid medium after aerobic incubation at 30 °C. The method is...

References

Advertisement