CEN - EN 2267-010
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
December 1, 2018
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
This documentspecifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 Vdc...
August 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC...
EN 2267-010
December 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
A description is not available for this item.
November 1, 2005
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 degrees C and 260 degrees C - Part 010: DR family, single UV laser printable – Product standard
A description is not available for this item.