CEN - EN 2267-010

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard

inactive
Organization: CEN
Publication Date: 1 August 2017
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of aircraft at operating temperatures between − 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes AWG 26 to 14 (115/200 V AC).

In addition, these cables may be suitable for use at 230/400 V AC in pressurised zones only when installed to take account of possible short circuit effects.

It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

December 1, 2018
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
This documentspecifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 Vdc...
EN 2267-010
August 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC...
December 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
A description is not available for this item.
November 1, 2005
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 degrees C and 260 degrees C - Part 010: DR family, single UV laser printable – Product standard
A description is not available for this item.

References

Advertisement