CEN - EN 2267-010

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 degrees C and 260 degrees C - Part 010: DR family, single UV laser printable – Product standard

inactive
Organization: CEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

December 1, 2018
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
This documentspecifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 Vdc...
August 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC...
December 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 010: DR family, single UV laser printable - Product standard
A description is not available for this item.
EN 2267-010
November 1, 2005
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 degrees C and 260 degrees C - Part 010: DR family, single UV laser printable – Product standard
A description is not available for this item.

References

Advertisement