GMW3041
Performance Requirements for Bonding and Sealing of Stationary Automotive Glass
| Organization: | GMW |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This specification describes the performance requirements and test conditions for polyurethane (PUR) adhesive sealing compounds and compatible primers. Performance requirements include long and short term testing for approval of new polyurethane systems and short term testing for determining the compatibility of new combinations of approved polyurethane systems to approved body paint or fixed automotive glass. Compatibility to other substrates is not restricted to, but may include Reaction Injection Molded (RIM), Polyvinyl Chloride (PVC), Sheet Molding Compound (SMC), or Thermoplastic Elastomer (TPE).
Material Description. The material is typically a one component, warm or cold temperature applied, moisture cure, black polyurethane adhesive sealing compound. Two (2) component chemical cure systems can also be qualified under this requirement. These adhesives are used in conjunction with compatible glass side and body/substrate primers for bonding automotive glass to body openings. Based on compatibility, it may be used with or without a primer for bonding to specific paint systems, plastics, or metals.
Typical Applications. Applications for materials approved to this specification include the bonding and sealing of fixed automotive glass. These are typically windshields, backlites, fixed liftgate, side and encapsulated glass. Materials approved to this requirement are generally intended for bonding the aforementioned automotive glass to painted body openings.
Document History