CSA - C22.2 NO. 96-13
Portable power cables
| Organization: | CSA |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 128 |
scope:
This Standard specifies construction and testing requirements for portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance with CSA M421 and/or the Canadian Electrical Code, Part I.
The cable constructions specified in Clauses 5 to 9 and Clauses 12 to 15 of this Standard are suitable for use at a maximum conductor temperature of 90 °C under normal operating conditions in wet or dry locations, outdoors or in underground mines, and in rugged environments. The special cable constructions described in Clauses 10 and 11 are suitable for use at a maximum conductor temperature of 105 °C.
This Standard does not specify all types, sizes, and voltage ratings of portable power cables that can be required for particular applications.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
Document History