CSA - CAN/CSA-C22.2 NO. 96-98

Portable Power Cables

inactive
Organization: CSA
Publication Date: 1 August 1998
Status: inactive
Page Count: 84
scope:

This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing, and installation is in accordance with CSA Standard CAN/CSA-M421 and/or the Canadian Electrical Code, Part I. 

The cable constructions specified in Clauses 4 through 8 of this Standard are suitable for use at a maximum conductor temperature of 90°C under normal operating conditions in wet or dry locations, outdoors or in underground mines, and in rugged environments. The special cable constructions described in Clauses 9 and 10 are suitable for use at a maximum conductor temperature of 105°C. 

This Standard does not specify all types, sizes, and voltage ratings of portable power cables that may be required for particular applications.

Document History

January 1, 2023
Portable power cables
This Standard specifies construction and testing requirements for portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in...
January 1, 2017
Portable power cables
This Standard specifies construction and testing requirements for portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in...
January 1, 2017
Portable power cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
January 1, 2017
Portable power cables
This Standard specifies construction and testing requirements for portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in...
September 1, 2009
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
March 1, 2009
Portable power cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
March 1, 2009
Portable power cables
This Standard specifies construction and testing requirements for portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in...
March 1, 2009
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
September 1, 2007
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
January 1, 2005
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
November 1, 2003
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
November 1, 2003
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing and where installation is in accordance...
CAN/CSA-C22.2 NO. 96-98
August 1, 1998
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing, and installation is in accordance with...
August 1, 1998
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing, and installation is in accordance with...
January 1, 1992
Portable Power Cables
This Standard specifies the construction and testing of portable power cables normally used in applications where the cables are subject to frequent flexing, and installation is in accordance with...

References

Advertisement