ISO 16387

Soil quality - Effects of contaminants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2014
Status: active
Page Count: 30
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal and alimentary uptake in a chronic test. It is applicable to soils and soil materials of unknown quality, e.g. from contaminated sites, amended soils, soils after remediation, agricultural or other sites under concern and waste materials.

Effects of substances are assessed using a standard soil, preferably a defined artificial soil substrate. For contaminated soils, the effects are determined in the soil to be tested and in a control soil. According to the objective of the study, the control and dilution substrate (dilution series of contaminated soil) are either an uncontaminated soil comparable to the soil to be tested (reference soil) or a standard soil (e.g. artificial soil).

This International Standard provides information on how to use this method for testing substances under temperate conditions.

The method is not applicable to volatile substances, i.e. substances for which H (Henry's constant) or the air/water partition coefficient is greater than 1, or for which the vapour pressure exceeds 0,013 3 Pa at 25 °C.

NOTE No provision is made in the test method for monitoring the persistence of the substance under test.

Document History

March 1, 2023
Soil quality — Effects of contaminants on Enchytraeidae (Enchytraeus sp.) — Determination of effects on reproduction
This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus sp. by dermal...
ISO 16387
January 15, 2014
Soil quality - Effects of contaminants on Enchytraeidae (Enchytraeus sp.) - Determination of effects on reproduction
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Enchytraeus...
February 1, 2004
Soil quality Effects of pollutants on Enchytraeidae (Enchytraeus sp.) Determination of effects on reproduction and survival
A description is not available for this item.

References

Advertisement