ETSI - TR 103 137
Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference document (SRdoc); Surveillance Radar equipment for helicopter application operating in the 76 GHz to 79 GHz frequency range
| Organization: | ETSI |
| Publication Date: | 1 January 2014 |
| Status: | active |
scope:
The present document describes the radar based surveillance applications in the 76 GHz to 79 GHz frequency range for a helicopter obstacle warning system. The 76 GHz RTTT Standard EN 301 091 [i.5] and the 77 GHz to 81 GHz RTTT Standard EN 302 264 [i.8], could be used as a baseline to defines the technical characteristics and test methods for this new radar equipment operating in the 76 GHz to 79 GHz range.
It includes in particular:
- Market information.
- Technical information (including expected sharing and compatibility issues).
- Regulatory issues.
Document History