ASTM International - ASTM B209-10

Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2010
Status: inactive
Page Count: 29
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, in the following finishes:

1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill finish.

1.1.2 Sheet in nonheat-treatable alloys: mill finish, one-side bright mill finish, standard one-side bright finish, and standard two-sides bright finish. Note 1 - Throughout this specification, use of the term alloyin the general sense includes aluminum as well as aluminum alloy.

Note 2 - See Specification B 632/B 632M for tread plate.Note 3 - See Specification B 928/B 928M for 5xxx-H116 and 5xxx-H321 aluminum alloys containing 3 % or more nominal magnesium and intended for marine service and similar environments. Other alloy-temper products listed in this specification, which do not require the additional corrosion testing/capability called out in ASTM B 928/B928M, may be suitable for marine and similar environment applications.

1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1(M). The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.

1.3 A complete metric companion to Specification B 209 has been developed-Specification B 209M; therefore, no metric equivalents are presented in this specification.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

abstract:

This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in particular alloys and tempers described. Plate in all alloys and sheet in heat-treatable alloys shall... View More

Document History

November 1, 2014
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification2 covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: (A) Limits...
ASTM B209-10
November 1, 2010
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, in the following finishes: 1.1.1 Plate in...
August 1, 2007
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, in the following finishes: 1.1.1 Plate in...
July 1, 2006
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Table 2 and 3, and in the following finishes: 1.1.1 Plate in...
March 1, 2004
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2and 3, and in the following finishes: 1.1.1 Plate in...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
January 1, 1996
Standard Specification for Aluminum and Aluminum- Alloy Sheet and Plate
A description is not available for this item.
January 1, 1993
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
A description is not available for this item.
Advertisement