AIA/NAS - NAS3350
NUT, SELF-LOCKING, 450 °F AND 800 °F, HIGH QUALITY
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 3 February 1984 |
| Status: | inactive |
| Page Count: | 20 |
Document History
October 31, 2012
NUT, SELF-LOCKING, 450 °F AND 800 °F, HIGH QUALITY
This specification covers the requirements for high quality, self-locking nuts, used at temperatures up to 800 °F, in conjunction with bolts and screws having Class 3A threads.
March 1, 2006
Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality
This specification covers the requirements for high quality, self-locking nuts, used at temperatures up to 800°F, in conjunction with bolts and screws having Class 3A threads. These nuts are divided...
March 11, 1992
Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality
A description is not available for this item.
NAS3350
February 3, 1984
NUT, SELF-LOCKING, 450 °F AND 800 °F, HIGH QUALITY
A description is not available for this item.