AIA/NAS - NAS3350
Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers the requirements for high quality, self-locking nuts, used at temperatures up to 800°F, in conjunction with bolts and screws having Class 3A threads. These nuts are divided into classifications depending upon materials and room temperature axial tensile strength.
Document History
October 31, 2012
NUT, SELF-LOCKING, 450 °F AND 800 °F, HIGH QUALITY
This specification covers the requirements for high quality, self-locking nuts, used at temperatures up to 800 °F, in conjunction with bolts and screws having Class 3A threads.
NAS3350
March 1, 2006
Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality
This specification covers the requirements for high quality, self-locking nuts, used at temperatures up to 800°F, in conjunction with bolts and screws having Class 3A threads. These nuts are divided...
March 11, 1992
Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality
A description is not available for this item.
February 3, 1984
NUT, SELF-LOCKING, 450 °F AND 800 °F, HIGH QUALITY
A description is not available for this item.