AIA/NAS - NAS3350

Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 11 March 1992
Status: inactive
Page Count: 17

Document History

October 31, 2012
NUT, SELF-LOCKING, 450 °F AND 800 °F, HIGH QUALITY
This specification covers the requirements for high quality, self-locking nuts, used at temperatures up to 800 °F, in conjunction with bolts and screws having Class 3A threads.
March 1, 2006
Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality
This specification covers the requirements for high quality, self-locking nuts, used at temperatures up to 800°F, in conjunction with bolts and screws having Class 3A threads. These nuts are divided...
NAS3350
March 11, 1992
Nuts, Self-Locking, 450 Degrees F and 800 Degrees F, High Quality
A description is not available for this item.
February 3, 1984
NUT, SELF-LOCKING, 450 °F AND 800 °F, HIGH QUALITY
A description is not available for this item.
Advertisement