IEC 61970-453

Energy management system application program interface (EMS-API) – Part 453: Diagram layout profile

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2014
Status: inactive
Page Count: 62
ICS Code (Telecontrol. Telemetering): 33.200

Document History

November 1, 2018
Energy management system application program interface (EMS-API) – Part 453: Diagram layout profile
This part of IEC 61970 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between...
November 1, 2018
AMENDMENT 1 Energy management system application program interface (EMS-API) – Part 453: Diagram layout profile
A description is not available for this item.
IEC 61970-453
February 1, 2014
Energy management system application program interface (EMS-API) – Part 453: Diagram layout profile
A description is not available for this item.
June 1, 2008
Energy management system application program interface (EMS-API) – Part 453: CIM based graphics exchange
This part of IEC 61970 is a member of the Part 450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...

References

Advertisement