DOD - SMD 5962-13235

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 February 2014
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 1, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-13235
February 21, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement