CEI EN 62343-1-3

Dynamic modules Part 1-3: Performance standards - Dynamic gain tilt equalizer (nonconnectorized)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2014
Status: active
Page Count: 18
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62343 contains the guideline minimum initialization test and measurement requirements and severities, for a dynamic gain tilt equalizer (DGTE).

A DGTE is used in an optical amplifier, which operates in C-band and/or L-band, to control the output power of the amplifier to be nominally flat. The operating wavelength range of a DGTE is wider than or equal to 35 nm.

Document History

CEI EN 62343-1-3
February 1, 2014
Dynamic modules Part 1-3: Performance standards - Dynamic gain tilt equalizer (nonconnectorized)
This part of IEC 62343 contains the guideline minimum initialization test and measurement requirements and severities, for a dynamic gain tilt equalizer (DGTE). A DGTE is used in an optical...
October 1, 2007
Dynamic modules - Part 1-3: Performance standards - Dynamic gain tilt equalizer with pigtails for use in controlled environments (Category C)
Questa Norma contiene le prove minime di inizializzazione e le specifiche di misura che un equalizzatore dinamico di gain tilt (DGTE) deve soddisfare affinché possa essere dichiarato rispondente alle...

References

Advertisement