CEI EN 62343-5-1

Dynamic modules Part 5-1: Test methods - Dynamic gain tilt equalizer - Gain tilt settling time measurement

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2015
Status: active
Page Count: 26
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62343 contains the measurement method of gain tilt settling time for a dynamic gain tilt equalizer (DGTE) to change its gain tilt from an arbitrary initial value to a desired target value

 

Document History

CEI EN 62343-5-1
July 1, 2015
Dynamic modules Part 5-1: Test methods - Dynamic gain tilt equalizer - Gain tilt settling time measurement
This part of IEC 62343 contains the measurement method of gain tilt settling time for a dynamic gain tilt equalizer (DGTE) to change its gain tilt from an arbitrary initial value to a desired target...
October 1, 2010
Dynamic modules - Test methods - Part 5-1: Dynamic gain tilt equalizer - Response time measurement
La Norma contiene il metodo di misura del tempo di risposta di un equalizzatore dinamico del gain tilt (DGTE) nel cambiare il proprio gain tilt da un valore iniziale arbitrario ad un desiderato...

References

Advertisement