DOD - SMD 5962-96730

MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 12 March 2014
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 3, 2024
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 17, 2019
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-96730
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 8, 2005
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 13, 2002
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 29, 1999
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement