DLA - SMD-5962-96730 REV A

MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 13 February 2002
Status: inactive
Page Count: 13

Document History

January 3, 2024
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 17, 2019
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 8, 2005
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-96730 REV A
February 13, 2002
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
November 29, 1999
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement