DOD - SMD 5962-96893
MICROCIRCUIT, LINEAR, 9-CHANNEL DIFFERENTIAL TRANSCEIVER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 12 March 2014 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History