DOD - SMD 5962-98655

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-TO-16 LINE DECODER/DEMULTIPLEXER, WITH INPUT LATCHES, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 20 March 2014
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 26, 2021
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-TO-16 LINE DECODER/DEMULTIPLEXER, WITH INPUT LATCHES, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-98655
March 20, 2014
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-TO-16 LINE DECODER/DEMULTIPLEXER, WITH INPUT LATCHES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 24, 2007
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-TO-16 LINE DECODER/DEMULTIPLEXER, WITH INPUT LATCHES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 18, 1998
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-TO-16 LINE DECODER/DEMULTIPLEXER, WITH INPUT LATCHES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement