DLA - SMD-5962-98655
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-TO-16 LINE DECODER/DEMULTIPLEXER, WITH INPUT LATCHES, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 September 1998 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type(s) Generic number Circuit function
01 54HC4514 4-to-16 line decoder/demultiplexe
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style J GDIP1-T24 24 Dual-in-line package
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC) −0.5 V dc to +7.0 V dc DC input voltage range (VIN −0.5 V dc to VCC +0.5 V dc DC input diode current (IIK) (VIN < −0.5 V or VIN > VCC + 0.5 V) ±20 mA DC output diode current (IOK) (VO < −0.5 V or VO > VCC + 0.5 V) ±20 mA DC drain current, per output (IOUT) (−0.5 V < VO < VCC + 0.5 V) ±25 mA DC output source or sink current per output pin (IOUT), (VO > −0.5 V or VO < VCC + 0.5 V) ±25 mA DC VCC or ground current (ICC) ±50 mA Storage temperature range (TSTG) −65°C to +150°C Lead temperature (soldering, 10 seconds) +265°C Thermal resistance, junction-to-case (ΘJC) 20°C/W Thermal resistance, junction-to-ambient (ΘJA) 60°C/W Junction temperature (TJ) +175°C Maximum package power dissipation at TA = +125°C (PD) 0.83 W 4/
Supply voltage range (VCC) +2.0 V dc to +6.0 V dc Input voltage range, high (VIH): VCC = 2.0 V 1.5 V VCC = 4.5 V 3.15 V VCC = 6.0 V 4.2 V Input voltage range, low (VIL): VCC = 2.0 V 0.5 V VCC = 4.5 V 1.35 V VCC = 6.0 V 11.8 V Input voltage range (VIN) +0.0 V dc to VCC Output voltage range (VOUT) +0.0 V dc to VCC Case operating temperature range (TC) −55°C to +125°C Maximum input rise and fall time (tr, tf): VCC = 2.0 V 1000 ns VCC = 4.5 V 500 ns VCC = 6.0 V 400 ns
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History