DSF/FprEN 62196-1
Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles - Part 1: General requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 88 |
scope:
This part of IEC 62196 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets
and cable assemblies for electric vehicles, herein referred to as "accessories", intended for
use in conductive charging systems which incorporate control means, with a rated operating
voltage not exceeding
- 690 V a.c. 50 Hz to 60 Hz, at a rated current not exceeding 250 A,
- 1 500 V d.c. at a rated current not exceeding 400 A.
These accessories are intended to be installed by instructed persons (IEC 60050-195:1998,
IEC 60050-195/AMD1:2001,
Document History