DS/EN 62196-1
Plugs, socket-outlets, vehicle couplers and vehicle inlets - Conductive charging of electric vehicles - Part 1: Charging of electric vehicles up to 250 A a.c. and 400 A d.c.
| Organization: | DS |
| Publication Date: | 18 November 2003 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of 62196 is applicable to plugs, socket-outlets, connectors, inlets and cable assemblies for electric vehicles, intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not exceeding: - 690 V a.c., 50 - 60 Hz, at a rated current not exceeding 250 A; - 600 V d.c., at a rated current not exceeding 400 A. These accessories and cable assemblies are intended to be used for circuits specified in IEC 61851-1 which operate at different voltages and frequencies and which may include ELV and communication signals. These accessories and cable assemblies are to be used in an ambient temperature of between -30°C and +50°C. In some countries, other requirements may apply. The accessories are intended to be connected only to cables with copper or copper-alloy conductors. The accessories covered by this standard are for use in certain modes of charging EV's. Thses modes are defined in IEC 61851-1. These definitions and a description of the types of connection (cases A, B and C) also described in IEC 61851-1, are reproduced herein as Annex A. Table 1 illustrates the types of accessories (B, U32, UA, UD) permitted for each charging situation (mode and case) and identifies where it is mandatory to use the accessories covered by this standard. These are indicated by the entries in the columns headed "62196" in Table 1. The table also describes situations in which either an accessory covered by this standard, or other standardized accessories, are permitted to be used.
Document History