DS/EN 62196-1
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 1: General requirements
| Organization: | DS |
| Publication Date: | 10 December 2014 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
IEC 62196-1:2014 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets and cable assemblies for electric vehicles, herein referred to as "accessories", intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not exceeding: - 690 V a.c. 50 Hz to 60 Hz, at a rated current not exceeding 250 A; - 1 500 V d.c. at a rated current not exceeding 400 A. This third edition cancels and replaces the second edition published in 2011 and constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) addition of a preferred operating voltage of 1 000 V d.c.; b) addition of a preferred rated current of 80 A d.c.; c) addition of a provision for a combined interface a.c./d.c.; d) description of d.c. configurations (previously under consideration); e) addition of requirements pertaining to the locking mechanism, the interlock and the latching device; f) addition of a test for accessories not suitable for making and breaking an electrical circuit under load; g) addition of requirements and tests for insulated end caps.
Document History