CEI EN 60728-11

Cable networks for television signals, sound signals and interactive services Part 11: Safety

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2014
Status: inactive
Page Count: 90
ICS Code (Cabled distribution systems): 33.060.40
scope:

This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for example, caravans.

Additional requirements may be applied, for example, referring to

  • electrical installations of buildings and overhead lines,
  • other telecommunication services distribution systems,
  • water distribution systems,
  • gas distribution systems,
  • lightning systems.

This standard is intended to provide specifically for the safety of the system, personnel working on it, subscribers and subscriber equipment. It deals only with safety aspects and is not intended to define a standard for the protection of the equipment used in the system.

Document History

November 1, 2023
Cable networks for television signals, sound signals and interactive services Part 11: Safety
This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for...
July 1, 2021
Cable networks for television signals, sound signals and interactive services Part 11: Safety
A description is not available for this item.
March 1, 2019
Cable networks for television signals, sound signals and interactive services Part 11: Safety
This standard is intended to provide requirements specifically for the safety of the system, personnel working on it, subscribers and subscriber equipment. It deals only with safety aspects and is...
November 1, 2017
Cable networks for television signals, sound signals and interactive services Part 11: Safety
This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for...
CEI EN 60728-11
March 1, 2014
Cable networks for television signals, sound signals and interactive services Part 11: Safety
This part of IEC 60728 deals with the safety requirements applicable to fixed sited systems and equipment. As far as applicable, it is also valid for mobile and temporarily installed systems, for...
September 1, 2005
Cable networks for television signals, sound signals and interactive services - Part 11: Safety
Questa Parte della serie CEI EN 60728 descrive i requisiti di sicurezza applicabili agli impianti per la ricezione e la distribuzione via cavo dei segnali televisivi e sonori. Questa Norma viene...

References

Advertisement