CSA - C22.2 NO. 75-14
Thermoplastic-Insulated Wires and Cables
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 98 |
scope:
This Standard specifies the requirements for 600 V,
single-conductor, thermoplastic-insula
a) In Canada, in accordance with CSA C22.1, Canadian Electrical Code (CEC), Part I;
b) In Mexico, in accordance with NOM-001-SEDE, Standard for Electrical Installations; and
c) In the United States, in accordance with ANSI/NFPA 70, National Electrical Code (NEC).
Note: See Annex A for the complete list of wire types covered by this Standard and the specific electrical codes for which they are intended.
This Standard also specifies the requirements for submersible-pump cables, with or without jackets (see Clause 7). No type-letter designations are assigned to these cables.
In Mexico, the requirements for multiple-conductor
thermoplastic-insula
In Canada and the United States, requirements for
multiple-conductor thermoplastic-insula
Products for which this Standard provides requirements might have applications not described in the electrical codes listed in Clause 1.1.
Document History